Stackpole Electronics, Inc. Chip Resistor - Surface Mount HVCB2512KTD5G00

Description
RES 5G OHM 10% 2W 2512
Request a Quote Datasheet
Description
RES 5G OHM 10% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-HVCB2512KTD5G00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HVCB2512KTD5G00DKR-ND
Chip Resistor - Surface Mount 738-HVCB2512KTD5G00DKR-ND
RES 5G OHM 10% 2W 2512

RES 5G OHM 10% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-HVCB2512KTD5G00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HVCB2512KTD5G00CT-ND
Chip Resistor - Surface Mount 738-HVCB2512KTD5G00CT-ND
RES 5G OHM 10% 2W 2512

RES 5G OHM 10% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-HVCB2512KTD5G00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HVCB2512KTD5G00TR-ND
Chip Resistor - Surface Mount 738-HVCB2512KTD5G00TR-ND
5 GOhms ±10% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

5 GOhms ±10% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-HVCB2512KTD5G00DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD155JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details