Stackpole Electronics, Inc. Chip Resistor - Surface Mount - HVCB1206JTD10M0 HVCB1206JTD10M0

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 1106463-HVCB1206JTD1 0M0 Packaging: Reel - TR Features: High Voltage, Pulse Withstanding Height - Seated (Max): 0.030" (0.75mm) Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.333W, 1/3W Resistance (Ohms): 10M Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 1106463-HVCB1206JTD1 0M0 Packaging: Reel - TR Features: High Voltage, Pulse Withstanding Height - Seated (Max): 0.030" (0.75mm) Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.333W, 1/3W Resistance (Ohms): 10M Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - HVCB1206JTD10M0
1106463-HVCB1206JTD10M0
Chip Resistor - Surface Mount - HVCB1206JTD10M0 1106463-HVCB1206JTD10M0
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 1106463-HVCB1206JTD1 0M0 Packaging: Reel - TR Features: High Voltage, Pulse Withstanding Height - Seated (Max): 0.030" (0.75mm) Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.333W, 1/3W Resistance (Ohms): 10M Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 1106463-HVCB1206JTD10M0
Packaging: Reel - TR
Features: High Voltage, Pulse Withstanding
Height - Seated (Max): 0.030" (0.75mm)
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.333W, 1/3W
Resistance (Ohms): 10M
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - HVCB1206JTD10M0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HVCB1206JTD10M0-ND
Chip Resistor - Surface Mount HVCB1206JTD10M0-ND
10 MOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

10 MOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1106463-HVCB1206JTD10M0 HVCB1206JTD10M0-ND
Product Name Chip Resistor - Surface Mount - HVCB1206JTD10M0 Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.00E7 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.3330 watts 0.3330 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD225GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers