Stackpole Electronics, Inc. Chip Resistor - Surface Mount HVCB1206FKD330M

Description
RES 330M OHM 1% 1/3W 1206
Request a Quote Datasheet
Description
RES 330M OHM 1% 1/3W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-HVCB1206FKD330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HVCB1206FKD330MDKR-ND
Chip Resistor - Surface Mount 738-HVCB1206FKD330MDKR-ND
RES 330M OHM 1% 1/3W 1206

RES 330M OHM 1% 1/3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-HVCB1206FKD330MCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HVCB1206FKD330MCT-ND
Chip Resistor - Surface Mount 738-HVCB1206FKD330MCT-ND
RES 330M OHM 1% 1/3W 1206

RES 330M OHM 1% 1/3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-HVCB1206FKD330MTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HVCB1206FKD330MTR-ND
Chip Resistor - Surface Mount 738-HVCB1206FKD330MTR-ND
330 MOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

330 MOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-HVCB1206FKD330MDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details