Stackpole Electronics, Inc. Chip Resistor - Surface Mount HVCB1206BKE100M

Description
100 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - HVCB1206BKE100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HVCB1206BKE100MDKR-ND
Chip Resistor - Surface Mount HVCB1206BKE100MDKR-ND
100 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

100 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - HVCB1206BKE100MCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HVCB1206BKE100MCT-ND
Chip Resistor - Surface Mount HVCB1206BKE100MCT-ND
100 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

100 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - HVCB1206BKE100MTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HVCB1206BKE100MTR-ND
Chip Resistor - Surface Mount HVCB1206BKE100MTR-ND
100 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

100 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1210139-HVCB1206BKE100M
Resistors - Chip Resistor - Surface Mount 1210139-HVCB1206BKE100M
Win Source Part Number: 1210139-HVCB1206BKE1 00M Category: Resistors>Chip Resistor - Surface Mount Series: HVC Features: High Voltage, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.030" (0.76mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.125" L x 0.063" W (3.18mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.10.0042 Mfr: Stackpole Electronics Inc Other Names: -HVCB1206BKE100MDKR, -HVCB1206BKE100MTR,- HVCB1206BKE100MCT,HV CB1206BKE100MTR,HVCB 1206BKE100MDKR,HVCB1 206BKE100MCT

Win Source Part Number: 1210139-HVCB1206BKE100M
Category: Resistors>Chip Resistor - Surface Mount
Series: HVC
Features: High Voltage, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.76mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.125" L x 0.063" W (3.18mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.10.0042
Mfr: Stackpole Electronics Inc
Other Names: -HVCB1206BKE100MDKR,-HVCB1206BKE100MTR,-HVCB1206BKE100MCT,HVCB1206BKE100MTR,HVCB1206BKE100MDKR,HVCB1206BKE100MCT

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - HVCB1206BKE100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
HVCB1206BKE100M
Resistors - Chip Resistor - Surface Mount HVCB1206BKE100M
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number HVCB1206BKE100MDKR-ND 1210139-HVCB1206BKE100M HVCB1206BKE100M
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details