Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount HVCB0603FKD300M

Description
Win Source Part Number: 1059201-HVCB0603FKD3 00M Category: Resistors>Chip Resistor - Surface Mount Series: HVC Features: High Voltage, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.020" (0.51mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.06W Composition: Thick Film Number of Terminations: 2 Resistance: 300 mOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.79mm) Alternative Parts (Cross-Reference): ERA3AEB302V; ERJ-3EKF1242V; ERJ-3EKF1201V; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet
Description
Win Source Part Number: 1059201-HVCB0603FKD3 00M Category: Resistors>Chip Resistor - Surface Mount Series: HVC Features: High Voltage, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.020" (0.51mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.06W Composition: Thick Film Number of Terminations: 2 Resistance: 300 mOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.79mm) Alternative Parts (Cross-Reference): ERA3AEB302V; ERJ-3EKF1242V; ERJ-3EKF1201V; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1059201-HVCB0603FKD300M
Resistors - Chip Resistor - Surface Mount 1059201-HVCB0603FKD300M
Win Source Part Number: 1059201-HVCB0603FKD3 00M Category: Resistors>Chip Resistor - Surface Mount Series: HVC Features: High Voltage, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.020" (0.51mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.06W Composition: Thick Film Number of Terminations: 2 Resistance: 300 mOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.79mm) Alternative Parts (Cross-Reference): ERA3AEB302V; ERJ-3EKF1242V; ERJ-3EKF1201V; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1059201-HVCB0603FKD300M
Category: Resistors>Chip Resistor - Surface Mount
Series: HVC
Features: High Voltage, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.020" (0.51mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.06W
Composition: Thick Film
Number of Terminations: 2
Resistance: 300 mOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.79mm)
Alternative Parts (Cross-Reference): ERA3AEB302V; ERJ-3EKF1242V; ERJ-3EKF1201V;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc

Buy Now Datasheet
Chip Resistor - Surface Mount - HVCB0603FKD300M-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HVCB0603FKD300M-ND
Chip Resistor - Surface Mount HVCB0603FKD300M-ND
300 MOhms ±1% 0.06W Chip Resistor 0603 (1608 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

300 MOhms ±1% 0.06W Chip Resistor 0603 (1608 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - HVCB0603FKD300M - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
HVCB0603FKD300M
Chip Resistor - Surface Mount HVCB0603FKD300M
RES 300M OHM 1% 0.06W 0603

RES 300M OHM 1% 0.06W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1059201-HVCB0603FKD300M HVCB0603FKD300M-ND HVCB0603FKD300M
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0600 watts 0.0600 watts 0.0600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers