Stackpole Electronics, Inc. Through Hole Resistors HVAM100FBC10G0

Description
10 GOhms ±1% 10W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet
Description
10 GOhms ±1% 10W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-HVAM100FBC10G0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-HVAM100FBC10G0-ND
Through Hole Resistors 738-HVAM100FBC10G0-ND
10 GOhms ±1% 10W Through Hole Resistor Axial High Voltage Metal Film

10 GOhms ±1% 10W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-HVAM100FBC10G0-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details