Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thin Film
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 8-WSON (5x6)
Temperature Coefficient: X7R
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |