Stackpole Electronics, Inc. Through Hole Resistors HVA12FA500M

Description
500 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet
Description
500 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - HVA12FA500MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HVA12FA500MCT-ND
Through Hole Resistors HVA12FA500MCT-ND
500 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film

500 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet
Through Hole Resistors - HVA12FA500MTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HVA12FA500MTB-ND
Through Hole Resistors HVA12FA500MTB-ND
500 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film

500 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number HVA12FA500MCT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers