Stackpole Electronics, Inc. Through Hole Resistors HVA12FA25M0

Description
25 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet
Description
25 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - HVA12FA25M0TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HVA12FA25M0TB-ND
Through Hole Resistors HVA12FA25M0TB-ND
25 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film

25 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet
Through Hole Resistors - HVA12FA25M0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HVA12FA25M0CT-ND
Through Hole Resistors HVA12FA25M0CT-ND
25 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film

25 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number HVA12FA25M0TB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers