Stackpole Electronics, Inc. Through Hole Resistors HVA12FA250M

Description
250 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet
Description
250 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - HVA12FA250MTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HVA12FA250MTB-ND
Through Hole Resistors HVA12FA250MTB-ND
250 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film

250 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet
Through Hole Resistors - HVA12FA250MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HVA12FA250MCT-ND
Through Hole Resistors HVA12FA250MCT-ND
250 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film

250 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number HVA12FA250MTB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details