Stackpole Electronics, Inc. Through Hole Resistors HVA12FA100M

Description
100 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet
Description
100 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - HVA12FA100MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HVA12FA100MCT-ND
Through Hole Resistors HVA12FA100MCT-ND
100 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film

100 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet
Through Hole Resistors - HVA12FA100MTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HVA12FA100MTB-ND
Through Hole Resistors HVA12FA100MTB-ND
100 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film

100 MOhms ±1% 1.2W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number HVA12FA100MCT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers