Stackpole Electronics, Inc. Through Hole Resistors HVA08FA2M00

Description
2 MOhms ±1% 0.8W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet
Description
2 MOhms ±1% 0.8W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-HVA08FA2M00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-HVA08FA2M00TB-ND
Through Hole Resistors 738-HVA08FA2M00TB-ND
2 MOhms ±1% 0.8W Through Hole Resistor Axial High Voltage Metal Film

2 MOhms ±1% 0.8W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet
Through Hole Resistors - 738-HVA08FA2M00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-HVA08FA2M00CT-ND
Through Hole Resistors 738-HVA08FA2M00CT-ND
2 MOhms ±1% 0.8W Through Hole Resistor Axial High Voltage Metal Film

2 MOhms ±1% 0.8W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-HVA08FA2M00TB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details