Stackpole Electronics, Inc. Through Hole Resistors HVA05JB250M

Description
250 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet
Description
250 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-HVA05JB250M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-HVA05JB250M-ND
Through Hole Resistors 738-HVA05JB250M-ND
250 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film

250 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-HVA05JB250M-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details