Stackpole Electronics, Inc. Through Hole Resistors HVA05FA50M0

Description
50 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet
Description
50 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - HVA05FA50M0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HVA05FA50M0CT-ND
Through Hole Resistors HVA05FA50M0CT-ND
50 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film

50 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet
Through Hole Resistors - HVA05FA50M0TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HVA05FA50M0TB-ND
Through Hole Resistors HVA05FA50M0TB-ND
50 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film

50 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number HVA05FA50M0CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details