Stackpole Electronics, Inc. Through Hole Resistors HVA05FA500M

Description
500 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet
Description
500 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - HVA05FA500MTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HVA05FA500MTB-ND
Through Hole Resistors HVA05FA500MTB-ND
500 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film

500 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet
Through Hole Resistors - HVA05FA500MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HVA05FA500MCT-ND
Through Hole Resistors HVA05FA500MCT-ND
500 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film

500 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number HVA05FA500MTB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details