Stackpole Electronics, Inc. Through Hole Resistors HVA05FA25M0

Description
25 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet
Description
25 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - HVA05FA25M0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HVA05FA25M0CT-ND
Through Hole Resistors HVA05FA25M0CT-ND
25 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film

25 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet
Through Hole Resistors - HVA05FA25M0TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HVA05FA25M0TB-ND
Through Hole Resistors HVA05FA25M0TB-ND
25 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film

25 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number HVA05FA25M0CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details