Stackpole Electronics, Inc. Chip Resistor - Surface Mount HMC1210JT22M0

Description
RES 22M OHM 5% 1/3W 1210
Request a Quote Datasheet
Description
RES 22M OHM 5% 1/3W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-HMC1210JT22M0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HMC1210JT22M0DKR-ND
Chip Resistor - Surface Mount 738-HMC1210JT22M0DKR-ND
RES 22M OHM 5% 1/3W 1210

RES 22M OHM 5% 1/3W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-HMC1210JT22M0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HMC1210JT22M0CT-ND
Chip Resistor - Surface Mount 738-HMC1210JT22M0CT-ND
RES 22M OHM 5% 1/3W 1210

RES 22M OHM 5% 1/3W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-HMC1210JT22M0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HMC1210JT22M0TR-ND
Chip Resistor - Surface Mount 738-HMC1210JT22M0TR-ND
22 MOhms ±5% 0.333W, 1/3W Chip Resistor 1210 (3125 Metric) Thick Film

22 MOhms ±5% 0.333W, 1/3W Chip Resistor 1210 (3125 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
988038-HMC1210JT22M0
Resistors - Chip Resistor - Surface Mount 988038-HMC1210JT22M0
Win Source Part Number: 988038-HMC1210JT22M0 Category: Resistors>Chip Resistor - Surface Mount Series: HMC Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 22 mOhms Package / Case: 1210 (3125 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.102" W (3.20mm x 2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc

Win Source Part Number: 988038-HMC1210JT22M0
Category: Resistors>Chip Resistor - Surface Mount
Series: HMC
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±400ppm/°C
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 mOhms
Package / Case: 1210 (3125 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.102" W (3.20mm x 2.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 738-HMC1210JT22M0DKR-ND 988038-HMC1210JT22M0
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 1210
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details