Stackpole Electronics, Inc. Chip Resistor - Surface Mount HMC1206JT500M

Description
500 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
500 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - HMC1206JT500MTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HMC1206JT500MTR-ND
Chip Resistor - Surface Mount HMC1206JT500MTR-ND
500 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

500 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - HMC1206JT500MCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HMC1206JT500MCT-ND
Chip Resistor - Surface Mount HMC1206JT500MCT-ND
500 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

500 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - HMC1206JT500MDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HMC1206JT500MDKR-ND
Chip Resistor - Surface Mount HMC1206JT500MDKR-ND
500 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

500 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - HMC1206JT500M - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
HMC1206JT500M
Chip Resistor - Surface Mount HMC1206JT500M
RES 500M OHM 5% 1/4W 1206

RES 500M OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number HMC1206JT500MTR-ND HMC1206JT500M
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details