Stackpole Electronics, Inc. Through Hole Resistors HDM12JA1K00

Description
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Moisture Resistant Carbon Film
Request a Quote Datasheet
Description
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Moisture Resistant Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - HDM12JA1K00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HDM12JA1K00-ND
Through Hole Resistors HDM12JA1K00-ND
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Moisture Resistant Carbon Film

1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Moisture Resistant Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number HDM12JA1K00-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details