Stackpole Electronics, Inc. Chip Resistor - Surface Mount HCSK2725FT5L00

Description
5 mOhms ±1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-HCSK2725FT5L00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HCSK2725FT5L00DKR-ND
Chip Resistor - Surface Mount 738-HCSK2725FT5L00DKR-ND
5 mOhms ±1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

5 mOhms ±1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-HCSK2725FT5L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HCSK2725FT5L00TR-ND
Chip Resistor - Surface Mount 738-HCSK2725FT5L00TR-ND
5 mOhms ±1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

5 mOhms ±1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-HCSK2725FT5L00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HCSK2725FT5L00CT-ND
Chip Resistor - Surface Mount 738-HCSK2725FT5L00CT-ND
5 mOhms ±1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

5 mOhms ±1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-HCSK2725FT5L00DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers