RES 500 UOHM 1% 5W 3920 Product overview: HCS3920FTL500 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HCS3920FTL500 can be used for catalog matching and distributor lookup.
Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 920046-HCS3920FTL500
Series: HCS
Operating Temperature Range: -55°C ~ 170°C
Features: 500 µOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Package: Nonstandard
Package: Reel - TR
Categories: Resistors
Case / Package: 3920
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: HCS3920FTL500TR, HCS3920FTL500DKR, HCS3920FTL500CT
500 µOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
500 µOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
500 µOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
RES 500 UOHM 1% 5W 3920
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-HCS3920FTL500 | 920046-HCS3920FTL500 | HCS3920FTL500DKR-ND | HCS3920FTL500 |
| Product Name | 5W Resistor | Chip Resistor - Surface Mount - HCS3920FTL500 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Metal Element | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | 3920 (1052 Metric) | 3920 | ||
| Resistance Range | 5.00E-4 ohms | 5.00E-4 ohms | ||
| Power Rating | 5 watts | 5 watts | 5 watts | |
| Operating Temperature | -55 to 170 C (-67 to 338 F) | -55 to 170 C (-67 to 338 F) | -55 to 170 C (-67 to 338 F) | -55 to 170 C (-67 to 338 F) |