Stackpole Electronics, Inc. 0.0003 OHM 5W Resistor HCS3920FTL300

Description
RES 0.0003 OHM 1% 5W 3920 Product overview: HCS3920FTL300 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0003 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0003 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HCS3920FTL300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.0003 OHM 1% 5W 3920 Product overview: HCS3920FTL300 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0003 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0003 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HCS3920FTL300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0003 OHM 5W Resistor - 52-HCS3920FTL300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0003 OHM 5W Resistor
52-HCS3920FTL300
0.0003 OHM 5W Resistor 52-HCS3920FTL300
RES 0.0003 OHM 1% 5W 3920 Product overview: HCS3920FTL300 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0003 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0003 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HCS3920FTL300 can be used for catalog matching and distributor lookup.

RES 0.0003 OHM 1% 5W 3920 Product overview: HCS3920FTL300 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0003 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0003 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HCS3920FTL300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
969913-HCS3920FTL300
Resistors - Chip Resistor - Surface Mount 969913-HCS3920FTL300
Win Source Part Number: 969913-HCS3920FTL300 Category: Resistors>Chip Resistor - Surface Mount Series: HCS Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.062" (1.57mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 300 µOhms Package / Case: Nonstandard Supplier Device Package: 3920 Temperature Range - Operating: -55°C ~ 170°C Dimension: 0.402" L x 0.205" W (10.20mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: HCS3920FTL300DKR,HCS 3920FTL300TR,HCS3920 FTL300CT

Win Source Part Number: 969913-HCS3920FTL300
Category: Resistors>Chip Resistor - Surface Mount
Series: HCS
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.062" (1.57mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±150ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 300 µOhms
Package / Case: Nonstandard
Supplier Device Package: 3920
Temperature Range - Operating: -55°C ~ 170°C
Dimension: 0.402" L x 0.205" W (10.20mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: HCS3920FTL300DKR,HCS3920FTL300TR,HCS3920FTL300CT

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-HCS3920FTL300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HCS3920FTL300DKR-ND
Chip Resistor - Surface Mount 738-HCS3920FTL300DKR-ND
300 µOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

300 µOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-HCS3920FTL300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HCS3920FTL300CT-ND
Chip Resistor - Surface Mount 738-HCS3920FTL300CT-ND
300 µOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

300 µOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-HCS3920FTL300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HCS3920FTL300TR-ND
Chip Resistor - Surface Mount 738-HCS3920FTL300TR-ND
300 µOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

300 µOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-HCS3920FTL300 969913-HCS3920FTL300 738-HCS3920FTL300DKR-ND
Product Name 0.0003 OHM 5W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Metal Alloy MetalAlloy
Mounting / Packaging 3920 (1052 Metric) 3920
Resistance Range 3.00E-4 ohms 3.00E-4 ohms 3.00E-4 ohms
Power Rating 5 watts 5 watts 5 watts
Operating Temperature -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP3R30FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details