Stackpole Electronics, Inc. Chip Resistor - Surface Mount HCJ2010ZT0R00

Description
0 Ohms Jumper 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Metal Foil
Request a Quote Datasheet
Description
0 Ohms Jumper 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-HCJ2010ZT0R00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HCJ2010ZT0R00CT-ND
Chip Resistor - Surface Mount 738-HCJ2010ZT0R00CT-ND
0 Ohms Jumper 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Metal Foil

0 Ohms Jumper 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-HCJ2010ZT0R00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HCJ2010ZT0R00DKR-ND
Chip Resistor - Surface Mount 738-HCJ2010ZT0R00DKR-ND
0 Ohms Jumper 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Metal Foil

0 Ohms Jumper 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-HCJ2010ZT0R00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HCJ2010ZT0R00TR-ND
Chip Resistor - Surface Mount 738-HCJ2010ZT0R00TR-ND
0 Ohms Jumper 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Metal Foil

0 Ohms Jumper 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-HCJ2010ZT0R00CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Metal Foil
Mounting / Packaging 2010; 2010
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1914FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details