Stackpole Electronics, Inc. Chip Resistor - Surface Mount HCJ0805ZT0R00

Description
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Metal Foil
Request a Quote Datasheet
Description
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - HCJ0805ZT0R00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HCJ0805ZT0R00CT-ND
Chip Resistor - Surface Mount HCJ0805ZT0R00CT-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Metal Foil

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - HCJ0805ZT0R00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HCJ0805ZT0R00DKR-ND
Chip Resistor - Surface Mount HCJ0805ZT0R00DKR-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Metal Foil

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - HCJ0805ZT0R00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HCJ0805ZT0R00TR-ND
Chip Resistor - Surface Mount HCJ0805ZT0R00TR-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Metal Foil

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Metal Foil

Buy Now Datasheet
0 OHM 2W Resistor - 52-HCJ0805ZT0R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 OHM 2W Resistor
52-HCJ0805ZT0R00
0 OHM 2W Resistor 52-HCJ0805ZT0R00
RES 0 OHM JUMPER 1/2W 0805 Product overview: HCJ0805ZT0R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HCJ0805ZT0R00 can be used for catalog matching and distributor lookup.

RES 0 OHM JUMPER 1/2W 0805 Product overview: HCJ0805ZT0R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HCJ0805ZT0R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - HCJ0805ZT0R00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
HCJ0805ZT0R00
Chip Resistor - Surface Mount HCJ0805ZT0R00
RES 0 OHM JUMPER 1/2W 0805

RES 0 OHM JUMPER 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number HCJ0805ZT0R00CT-ND 52-HCJ0805ZT0R00 HCJ0805ZT0R00
Product Name Chip Resistor - Surface Mount 0 OHM 2W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Metal Foil Metal Plate Metal Foil
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details