0 Ohms Jumper 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Metal Foil
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Metal Foil
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Metal Foil
RES 0 OHM JUMPER 1/4W 0603 Product overview: HCJ0603ZT0R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HCJ0603ZT0R00 can be used for catalog matching and distributor lookup.
RES 0 OHM JUMPER 1/4W 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | HCJ0603ZT0R00CT-ND | 52-HCJ0603ZT0R00 | HCJ0603ZT0R00 |
| Product Name | Chip Resistor - Surface Mount | 0 OHM 4W Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Metal Foil | Metal Plate | Metal Foil |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) |