Stackpole Electronics, Inc. Chip Resistor - Surface Mount HCJ0402ZT0R00

Description
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Metal Foil
Request a Quote Datasheet
Description
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - HCJ0402ZT0R00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HCJ0402ZT0R00CT-ND
Chip Resistor - Surface Mount HCJ0402ZT0R00CT-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Metal Foil

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - HCJ0402ZT0R00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HCJ0402ZT0R00DKR-ND
Chip Resistor - Surface Mount HCJ0402ZT0R00DKR-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Metal Foil

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - HCJ0402ZT0R00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HCJ0402ZT0R00TR-ND
Chip Resistor - Surface Mount HCJ0402ZT0R00TR-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Metal Foil

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Metal Foil

Buy Now Datasheet
0 OHM 8W Resistor - 52-HCJ0402ZT0R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 OHM 8W Resistor
52-HCJ0402ZT0R00
0 OHM 8W Resistor 52-HCJ0402ZT0R00
RES 0 OHM JUMPER 1/8W 0402 Product overview: HCJ0402ZT0R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HCJ0402ZT0R00 can be used for catalog matching and distributor lookup.

RES 0 OHM JUMPER 1/8W 0402 Product overview: HCJ0402ZT0R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HCJ0402ZT0R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - HCJ0402ZT0R00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
HCJ0402ZT0R00
Chip Resistor - Surface Mount HCJ0402ZT0R00
RES 0 OHM JUMPER 1/8W 0402

RES 0 OHM JUMPER 1/8W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number HCJ0402ZT0R00CT-ND 52-HCJ0402ZT0R00 HCJ0402ZT0R00
Product Name Chip Resistor - Surface Mount 0 OHM 8W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Metal Foil Metal Plate Metal Foil
Mounting / Packaging 0402; 0402 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers