Stackpole Electronics, Inc. Chip Resistor - Surface Mount HCJ0201ZT0R00

Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Metal Foil
Request a Quote Datasheet
Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-HCJ0201ZT0R00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HCJ0201ZT0R00CT-ND
Chip Resistor - Surface Mount 738-HCJ0201ZT0R00CT-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Metal Foil

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-HCJ0201ZT0R00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HCJ0201ZT0R00TR-ND
Chip Resistor - Surface Mount 738-HCJ0201ZT0R00TR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Metal Foil

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-HCJ0201ZT0R00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HCJ0201ZT0R00DKR-ND
Chip Resistor - Surface Mount 738-HCJ0201ZT0R00DKR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Metal Foil

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Metal Foil

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1349587-HCJ0201ZT0R00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349587-HCJ0201ZT0R00
Resistors - Chip Resistor - Surface Mount 1349587-HCJ0201ZT0R00
Win Source Part Number: 1349587-HCJ0201ZT0R0 0 Category: Resistors - Chip Resistor - Surface Mount Series: HCJ Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.012" (0.31mm) Standard Package: 10,000 Tolerance: Jumper Ratings: AEC-Q200 Composition: Metal Foil Number of Terminations: 2 Resistance: 0 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1349587-HCJ0201ZT0R00
Category: Resistors - Chip Resistor - Surface Mount
Series: HCJ
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.012" (0.31mm)
Standard Package: 10,000
Tolerance: Jumper
Ratings: AEC-Q200
Composition: Metal Foil
Number of Terminations: 2
Resistance: 0 Ohms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 738-HCJ0201ZT0R00CT-ND 1349587-HCJ0201ZT0R00
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0201; 0201
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details