Stackpole Electronics, Inc. Chip Resistor - Surface Mount FCR1206NT7K50

Description
7.5 kOhms ±30% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±30% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - FCR1206NT7K50-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FCR1206NT7K50-ND
Chip Resistor - Surface Mount FCR1206NT7K50-ND
7.5 kOhms ±30% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

7.5 kOhms ±30% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - FCR1206NT7K50 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
FCR1206NT7K50
Chip Resistor - Surface Mount FCR1206NT7K50
RES 7.5K OHM 30% 1/4W 1206

RES 7.5K OHM 30% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number FCR1206NT7K50-ND FCR1206NT7K50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 30 +/- % 30 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers