Stackpole Electronics, Inc. Ferrite Beads and Chips FB12YTYH700

Description
FERRITE BEAD 70 OHM 1812 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 70 OHM 1812 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 738-FB12YTYH700TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
738-FB12YTYH700TR-ND
Ferrite Beads and Chips 738-FB12YTYH700TR-ND
FERRITE BEAD 70 OHM 1812 1LN

FERRITE BEAD 70 OHM 1812 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 738-FB12YTYH700TR-ND
Product Name Ferrite Beads and Chips
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 1-2176743-4 - TE Connectivity
Specs
Impedance 80 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.1uH 7.9MHz 1.4A Inductor and Choke - 71-0603LS-101XJLC - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details