Stackpole Electronics, Inc. Chassis Mount Resistors EWT25JB10R0

Description
10 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 738-EWT25JB10R0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
738-EWT25JB10R0-ND
Chassis Mount Resistors 738-EWT25JB10R0-ND
10 Ohms ±5% 25W Wirewound Chassis Mount Resistor

10 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - EWT25JB10R0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
EWT25JB10R0
Chassis Mount Resistors EWT25JB10R0
RES CHAS MNT 10 OHM 5% 25W

RES CHAS MNT 10 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 738-EWT25JB10R0-ND EWT25JB10R0
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Tab Terminals; Radial, Tubular
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details