Stackpole Electronics, Inc. Circuit Protection - TVS - Mixed Technology ESDU02A24VR25V

Description
Win Source Part Number: 1232391-ESDU02A24VR2 5V Category: Circuit Protection>TVS - Mixed Technology Series: ESDU Package: Tape & Reel Applications: General Purpose Number of Circuits: 1 Standard Package: 10,000 Mounting: SMD (SMT) Technology: Polymer Voltage - Clamping: 25V Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Stackpole Electronics Inc Other Names: ESDU02A24V3R25VCT-ND ,ESDU02A24V3R25VTR,E SDU02A24V3R25V,ESDU0 2A24V3R25VTR-ND,-ESD U02A24V3R25VCT,-ESDU 02A24VR25VCT,-ESDU02 A24VR25VDKR,-ESDU02A 24V3R25VCT-ND,ESDU02 A24VR25VDKR,ESDU02A2 4VR25VTR,ESDU02A24V3 R25VCT,ESDU02A24V3R2 5VDKR-ND,ESDU02A24V3 R25VDKR,-ESDU02A24V3 R25VTR,-ESDU02A24V3R 25V,-ESDU02A24VR25VT R,-ESDU02A24V3R25VTR -ND,ESDU02A24VR25VCT
Request a Quote Datasheet
Description
Win Source Part Number: 1232391-ESDU02A24VR2 5V Category: Circuit Protection>TVS - Mixed Technology Series: ESDU Package: Tape & Reel Applications: General Purpose Number of Circuits: 1 Standard Package: 10,000 Mounting: SMD (SMT) Technology: Polymer Voltage - Clamping: 25V Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Stackpole Electronics Inc Other Names: ESDU02A24V3R25VCT-ND ,ESDU02A24V3R25VTR,E SDU02A24V3R25V,ESDU0 2A24V3R25VTR-ND,-ESD U02A24V3R25VCT,-ESDU 02A24VR25VCT,-ESDU02 A24VR25VDKR,-ESDU02A 24V3R25VCT-ND,ESDU02 A24VR25VDKR,ESDU02A2 4VR25VTR,ESDU02A24V3 R25VCT,ESDU02A24V3R2 5VDKR-ND,ESDU02A24V3 R25VDKR,-ESDU02A24V3 R25VTR,-ESDU02A24V3R 25V,-ESDU02A24VR25VT R,-ESDU02A24V3R25VTR -ND,ESDU02A24VR25VCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Mixed Technology - 1232391-ESDU02A24VR25V - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Mixed Technology
1232391-ESDU02A24VR25V
Circuit Protection - TVS - Mixed Technology 1232391-ESDU02A24VR25V
Win Source Part Number: 1232391-ESDU02A24VR2 5V Category: Circuit Protection>TVS - Mixed Technology Series: ESDU Package: Tape & Reel Applications: General Purpose Number of Circuits: 1 Standard Package: 10,000 Mounting: SMD (SMT) Technology: Polymer Voltage - Clamping: 25V Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Stackpole Electronics Inc Other Names: ESDU02A24V3R25VCT-ND ,ESDU02A24V3R25VTR,E SDU02A24V3R25V,ESDU0 2A24V3R25VTR-ND,-ESD U02A24V3R25VCT,-ESDU 02A24VR25VCT,-ESDU02 A24VR25VDKR,-ESDU02A 24V3R25VCT-ND,ESDU02 A24VR25VDKR,ESDU02A2 4VR25VTR,ESDU02A24V3 R25VCT,ESDU02A24V3R2 5VDKR-ND,ESDU02A24V3 R25VDKR,-ESDU02A24V3 R25VTR,-ESDU02A24V3R 25V,-ESDU02A24VR25VT R,-ESDU02A24V3R25VTR -ND,ESDU02A24VR25VCT

Win Source Part Number: 1232391-ESDU02A24VR25V
Category: Circuit Protection>TVS - Mixed Technology
Series: ESDU
Package: Tape & Reel
Applications: General Purpose
Number of Circuits: 1
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: Polymer
Voltage - Clamping: 25V
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Stackpole Electronics Inc
Other Names: ESDU02A24V3R25VCT-ND,ESDU02A24V3R25VTR,ESDU02A24V3R25V,ESDU02A24V3R25VTR-ND,-ESDU02A24V3R25VCT,-ESDU02A24VR25VCT,-ESDU02A24VR25VDKR,-ESDU02A24V3R25VCT-ND,ESDU02A24VR25VDKR,ESDU02A24VR25VTR,ESDU02A24V3R25VCT,ESDU02A24V3R25VDKR-ND,ESDU02A24V3R25VDKR,-ESDU02A24V3R25VTR,-ESDU02A24V3R25V,-ESDU02A24VR25VTR,-ESDU02A24V3R25VTR-ND,ESDU02A24VR25VCT

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - ESDU02A24VR25V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
ESDU02A24VR25V
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology ESDU02A24VR25V
TVS DEVICE POLYMER 25V 0402

TVS DEVICE POLYMER 25V 0402

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1232391-ESDU02A24VR25V ESDU02A24VR25V
Product Name Circuit Protection - TVS - Mixed Technology Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Package 0402 (1005 Metric) 0402
Unlock Full Specs
to access all available technical data