Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSSK3637FT2L00

Description
2 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSSK3637FT2L00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSSK3637FT2L00CT-ND
Chip Resistor - Surface Mount 738-CSSK3637FT2L00CT-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSSK3637FT2L00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSSK3637FT2L00DKR-ND
Chip Resistor - Surface Mount 738-CSSK3637FT2L00DKR-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSSK3637FT2L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSSK3637FT2L00TR-ND
Chip Resistor - Surface Mount 738-CSSK3637FT2L00TR-ND
2 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense Metal Element

2 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-CSSK3637FT2L00CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Resistance Range 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details