Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSSK0612FTL750

Description
750 µOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Current Sense Metal Element
Request a Quote Datasheet
Description
750 µOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSSK0612FTL750DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSSK0612FTL750DKR-ND
Chip Resistor - Surface Mount 738-CSSK0612FTL750DKR-ND
750 µOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Current Sense Metal Element

750 µOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSSK0612FTL750TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSSK0612FTL750TR-ND
Chip Resistor - Surface Mount 738-CSSK0612FTL750TR-ND
750 µOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Current Sense Metal Element

750 µOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSSK0612FTL750CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSSK0612FTL750CT-ND
Chip Resistor - Surface Mount 738-CSSK0612FTL750CT-ND
750 µOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Current Sense Metal Element

750 µOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-CSSK0612FTL750DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 1206; Wide 1206
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers