Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSSK0612FT5L00

Description
5 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Current Sense Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSSK0612FT5L00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSSK0612FT5L00CT-ND
Chip Resistor - Surface Mount CSSK0612FT5L00CT-ND
5 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSSK0612FT5L00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSSK0612FT5L00DKR-ND
Chip Resistor - Surface Mount CSSK0612FT5L00DKR-ND
5 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSSK0612FT5L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSSK0612FT5L00TR-ND
Chip Resistor - Surface Mount CSSK0612FT5L00TR-ND
5 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 0612 (1632 Metric) Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CSSK0612FT5L00CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 1206; Wide 1206
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details