RES 0.005 OHM 1% 4W 2728 Product overview: CSSH2728FT5L00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSSH2728FT5L00 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Stackpole Electronics Inc
Category: Resistors Chip Resistor - Surface Mount
Series: CSSH
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 5 mOhms
Tolerance: ±1%
Composition: Metal Element
Features: Automotive AEC-Q200, Current Sense
5 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element
5 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element
5 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element
0.005 ±1% 3W ±25ppm/°C 2728 Low Resistors & Current Sense Resistors - Surface Mount RoHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CSSH2728FT5L00 | CSSH2728FT5L00CT-ND | 16072-CSSH2728FT5L00 | |
| Product Name | 0.005 OHM 4W Resistor | Resistors Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | 0.005 ±1% 3W ±25ppm/°C 2728 Low Resistors & Current Sense Resistors - Surface Mount RoHS |
| Technology / Construction | Metal Alloy | MetalAlloy | ||
| Mounting / Packaging | Wide 2827 (7067 Metric), 2728 | Wide 2827 | ||
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | |
| Power Rating | 4 watts | 4 watts | 3 watts | |
| Operating Temperature | -55 to 225 C (-67 to 437 F) | -55 to 225 C (-67 to 437 F) |