Win Source Part Number: 1375291-CSSH2728FT50
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 225°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSSH
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense
Package / Case: Wide 2827 (7067 Metric), 2728
Supplier Device Package: 2728
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.264" L x 0.283" W (6.71mm x 7.19mm)
Height - Seated (Max): 0.049" (1.24mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±15ppm/°C
Resistance: 50 mOhms
Power (Watts): 4W
Composition: Metal Element
Number of Terminations: 2
RES 0.05 OHM 1% 4W 2728 Product overview: CSSH2728FT50L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSSH2728FT50L0 can be used for catalog matching and distributor lookup.
50 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element
50 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element
50 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element
Res Metal Alloy 2728 0.05 Ohm 1% 4W ±15ppm/°C Molded SMD SMD Plastic T/R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1375291-CSSH2728FT50L0 | 52-CSSH2728FT50L0 | CSSH2728FT50L0DKR-ND | 762-CSSH2728FT50L0 |
| Product Name | Resistors - Chip Resistor - Surface Mount | 0.05 OHM 4W Resistor | Chip Resistor - Surface Mount | Res Metal Alloy 2728 0.05 Ohm 1% 4W ±15ppm/°C Molded SMD SMD Plastic T/R |
| Resistance Range | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 15 ±ppm/°C | 15 ±ppm/°C | 15 ±ppm/°C | |
| Power Rating | 4 watts | 4 watts | 4 watts | 4 watts |
| Operating Temperature | -55 to 225 C (-67 to 437 F) | -55 to 225 C (-67 to 437 F) | -55 to 225 C (-67 to 437 F) | -55 to 225 C (-67 to 437 F) |