Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSSH2728FT20L0

Description
20 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSSH2728FT20L0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSSH2728FT20L0DKR-ND
Chip Resistor - Surface Mount CSSH2728FT20L0DKR-ND
20 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element

20 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSSH2728FT20L0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSSH2728FT20L0CT-ND
Chip Resistor - Surface Mount CSSH2728FT20L0CT-ND
20 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element

20 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSSH2728FT20L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSSH2728FT20L0TR-ND
Chip Resistor - Surface Mount CSSH2728FT20L0TR-ND
20 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element

20 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Res Metal Alloy 2728 0.02 Ohm 1% 4W ±15ppm/°C Molded SMD SMD Plastic T/R - 762-CSSH2728FT20L0 - Utmel Electronic Limited
Hong Kong, China
Res Metal Alloy 2728 0.02 Ohm 1% 4W ±15ppm/°C Molded SMD SMD Plastic T/R
762-CSSH2728FT20L0
Res Metal Alloy 2728 0.02 Ohm 1% 4W ±15ppm/°C Molded SMD SMD Plastic T/R 762-CSSH2728FT20L0
Res Metal Alloy 2728 0.02 Ohm 1% 4W ±15ppm/°C Molded SMD SMD Plastic T/R

Res Metal Alloy 2728 0.02 Ohm 1% 4W ±15ppm/°C Molded SMD SMD Plastic T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number CSSH2728FT20L0DKR-ND 762-CSSH2728FT20L0
Product Name Chip Resistor - Surface Mount Res Metal Alloy 2728 0.02 Ohm 1% 4W ±15ppm/°C Molded SMD SMD Plastic T/R
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Metal Element
Mounting / Packaging Wide 2827 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers