Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount CSSH2728FT10L0

Description
Win Source Part Number: 1375427-CSSH2728FT10 L0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 225°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSSH Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: Wide 2827 (7067 Metric), 2728 Supplier Device Package: 2728 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.264" L x 0.283" W (6.71mm x 7.19mm) Height - Seated (Max): 0.049" (1.24mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±15ppm/°C Resistance: 10 MOhms Power (Watts): 4W Composition: Metal Element Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1375427-CSSH2728FT10 L0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 225°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSSH Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: Wide 2827 (7067 Metric), 2728 Supplier Device Package: 2728 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.264" L x 0.283" W (6.71mm x 7.19mm) Height - Seated (Max): 0.049" (1.24mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±15ppm/°C Resistance: 10 MOhms Power (Watts): 4W Composition: Metal Element Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1375427-CSSH2728FT10L0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375427-CSSH2728FT10L0
Resistors - Chip Resistor - Surface Mount 1375427-CSSH2728FT10L0
Win Source Part Number: 1375427-CSSH2728FT10 L0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 225°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSSH Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: Wide 2827 (7067 Metric), 2728 Supplier Device Package: 2728 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.264" L x 0.283" W (6.71mm x 7.19mm) Height - Seated (Max): 0.049" (1.24mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±15ppm/°C Resistance: 10 MOhms Power (Watts): 4W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375427-CSSH2728FT10L0
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 225°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSSH
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense
Package / Case: Wide 2827 (7067 Metric), 2728
Supplier Device Package: 2728
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.264" L x 0.283" W (6.71mm x 7.19mm)
Height - Seated (Max): 0.049" (1.24mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±15ppm/°C
Resistance: 10 MOhms
Power (Watts): 4W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
0.01 OHM 4W Resistor - 52-CSSH2728FT10L0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.01 OHM 4W Resistor
52-CSSH2728FT10L0
0.01 OHM 4W Resistor 52-CSSH2728FT10L0
RES 0.01 OHM 1% 4W 2728 Product overview: CSSH2728FT10L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSSH2728FT10L0 can be used for catalog matching and distributor lookup.

RES 0.01 OHM 1% 4W 2728 Product overview: CSSH2728FT10L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSSH2728FT10L0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSSH2728FT10L0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSSH2728FT10L0DKR-ND
Chip Resistor - Surface Mount CSSH2728FT10L0DKR-ND
10 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSSH2728FT10L0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSSH2728FT10L0CT-ND
Chip Resistor - Surface Mount CSSH2728FT10L0CT-ND
10 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSSH2728FT10L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSSH2728FT10L0TR-ND
Chip Resistor - Surface Mount CSSH2728FT10L0TR-ND
10 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1375427-CSSH2728FT10L0 52-CSSH2728FT10L0 CSSH2728FT10L0DKR-ND
Product Name Resistors - Chip Resistor - Surface Mount 0.01 OHM 4W Resistor Chip Resistor - Surface Mount
Resistance Range 1.00E7 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Power Rating 4 watts 4 watts 4 watts
Operating Temperature -55 to 225 C (-67 to 437 F) -55 to 225 C (-67 to 437 F) -55 to 225 C (-67 to 437 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details