STACKPOLE ELECTRONICS, INC.
CSSH2512FT3L00 -- CHIP RESISTOR - SURFACE MOUNT
Stackpole Electronics, Inc.
Chip Resistor - Surface Mount
CSSH2512FT3L00
Description
RES 0.003 OHM 1% 3W 2512
Request a Quote
Email Supplier
Datasheet
Description
RES 0.003 OHM 1% 3W 2512
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CSSH2512FT3L00-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; Current Sensing; General Use
|
|
Technology / Construction
|
MetalAlloy
|
|
Mounting / Packaging
|
2512; 2512
|
|
Resistance Range
|
0.0030 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistance Range
0.0150 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
3 suppliers