Stackpole Electronics, Inc. 0.01 OHM 3W Resistor CSSH2512FT10L0

Description
RES 0.01 OHM 1% 3W 2512 Product overview: CSSH2512FT10L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSSH2512FT10L0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.01 OHM 1% 3W 2512 Product overview: CSSH2512FT10L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSSH2512FT10L0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.01 OHM 3W Resistor - 52-CSSH2512FT10L0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.01 OHM 3W Resistor
52-CSSH2512FT10L0
0.01 OHM 3W Resistor 52-CSSH2512FT10L0
RES 0.01 OHM 1% 3W 2512 Product overview: CSSH2512FT10L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSSH2512FT10L0 can be used for catalog matching and distributor lookup.

RES 0.01 OHM 1% 3W 2512 Product overview: CSSH2512FT10L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSSH2512FT10L0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSSH2512FT10L0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSSH2512FT10L0-ND
Chip Resistor - Surface Mount CSSH2512FT10L0-ND
10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1375309-CSSH2512FT10L0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375309-CSSH2512FT10L0
Resistors - Chip Resistor - Surface Mount 1375309-CSSH2512FT10L0
Win Source Part Number: 1375309-CSSH2512FT10 L0 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 225°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSSH Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.246" L x 0.130" W (6.25mm x 3.30mm) Height - Seated (Max): 0.041" (1.04mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 10 MOhms Power (Watts): 3W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375309-CSSH2512FT10L0
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 225°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSSH
Product Status: Active
Features: Automotive AEC-Q200, Current Sense
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.246" L x 0.130" W (6.25mm x 3.30mm)
Height - Seated (Max): 0.041" (1.04mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 10 MOhms
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-CSSH2512FT10L0 CSSH2512FT10L0-ND 1375309-CSSH2512FT10L0
Product Name 0.01 OHM 3W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Metal Alloy MetalAlloy
Mounting / Packaging 2512 (6432 Metric) 2512; 2512
Resistance Range 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Power Rating 3 watts 3 watts 3 watts
Operating Temperature -55 to 225 C (-67 to 437 F) -55 to 225 C (-67 to 437 F) -55 to 225 C (-67 to 437 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers