Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount CSSH0805FT2L00

Description
Win Source Part Number: 1207801-CSSH0805FT2L 00 Category: Resistors>Chip Resistor - Surface Mount Series: CSSH Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.026" (0.67mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 2 MOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 170°C Dimension: 0.083" L x 0.059" W (2.10mm x 1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: 738-CSSH0805FT2L00TR ,738-CSSH0805FT2L00C T,738-CSSH0805FT2L00 DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1207801-CSSH0805FT2L 00 Category: Resistors>Chip Resistor - Surface Mount Series: CSSH Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.026" (0.67mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 2 MOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 170°C Dimension: 0.083" L x 0.059" W (2.10mm x 1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: 738-CSSH0805FT2L00TR ,738-CSSH0805FT2L00C T,738-CSSH0805FT2L00 DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1207801-CSSH0805FT2L00
Resistors - Chip Resistor - Surface Mount 1207801-CSSH0805FT2L00
Win Source Part Number: 1207801-CSSH0805FT2L 00 Category: Resistors>Chip Resistor - Surface Mount Series: CSSH Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.026" (0.67mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 2 MOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 170°C Dimension: 0.083" L x 0.059" W (2.10mm x 1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: 738-CSSH0805FT2L00TR ,738-CSSH0805FT2L00C T,738-CSSH0805FT2L00 DKR

Win Source Part Number: 1207801-CSSH0805FT2L00
Category: Resistors>Chip Resistor - Surface Mount
Series: CSSH
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.67mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 2 MOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 170°C
Dimension: 0.083" L x 0.059" W (2.10mm x 1.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: 738-CSSH0805FT2L00TR,738-CSSH0805FT2L00CT,738-CSSH0805FT2L00DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSSH0805FT2L00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSSH0805FT2L00CT-ND
Chip Resistor - Surface Mount 738-CSSH0805FT2L00CT-ND
2 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSSH0805FT2L00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSSH0805FT2L00DKR-ND
Chip Resistor - Surface Mount 738-CSSH0805FT2L00DKR-ND
2 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSSH0805FT2L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSSH0805FT2L00TR-ND
Chip Resistor - Surface Mount 738-CSSH0805FT2L00TR-ND
2 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1207801-CSSH0805FT2L00 738-CSSH0805FT2L00CT-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 2.00E6 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts
Operating Temperature -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details