RES 0.001 OHM 1% 1W 2010 Product overview: CSS2010FT1L00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2010FT1L00 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1053560-CSS2010FT1L0
Category: Resistors>Chip Resistor - Surface Mount
Series: CSS
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel (TR)
Height - Seated (Max): 0.041" (1.04mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 225°C
Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
1 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-CSS2010FT1L00 | 1053560-CSS2010FT1L00 | CSS2010FT1L00-ND |
| Product Name | 0.001 OHM 1W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Metal Alloy | MetalAlloy | |
| Mounting / Packaging | 2010 (5025 Metric) | 2010; 2010 | |
| Resistance Range | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Operating Temperature | -55 to 170 C (-67 to 338 F) | -55 to 225 C (-67 to 437 F) | -55 to 225 C (-67 to 437 F) |