Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSS2010FT10L0

Description
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSS2010FT10L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSS2010FT10L0TR-ND
Chip Resistor - Surface Mount 738-CSS2010FT10L0TR-ND
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSS2010FT10L0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSS2010FT10L0CT-ND
Chip Resistor - Surface Mount 738-CSS2010FT10L0CT-ND
RES 0.01 OHM 1% 1W 2010

RES 0.01 OHM 1% 1W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSS2010FT10L0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSS2010FT10L0DKR-ND
Chip Resistor - Surface Mount 738-CSS2010FT10L0DKR-ND
RES 0.01 OHM 1% 1W 2010

RES 0.01 OHM 1% 1W 2010

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CSS2010FT10L0 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CSS2010FT10L0
Resistors - Chip Resistor - Surface Mount CSS2010FT10L0
RES 0.01 OHM 1% 1W 2010

RES 0.01 OHM 1% 1W 2010

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 738-CSS2010FT10L0TR-ND CSS2010FT10L0
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalOxide
Mounting / Packaging 2010; 2010 2010; 2010 (5025 Metric)
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details