Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSS0805FT20L0

Description
RES 0.02 OHM 1% 1/2W 0805
Request a Quote Datasheet
Description
RES 0.02 OHM 1% 1/2W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSS0805FT20L0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSS0805FT20L0CT-ND
Chip Resistor - Surface Mount 738-CSS0805FT20L0CT-ND
RES 0.02 OHM 1% 1/2W 0805

RES 0.02 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSS0805FT20L0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSS0805FT20L0DKR-ND
Chip Resistor - Surface Mount 738-CSS0805FT20L0DKR-ND
RES 0.02 OHM 1% 1/2W 0805

RES 0.02 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSS0805FT20L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSS0805FT20L0TR-ND
Chip Resistor - Surface Mount 738-CSS0805FT20L0TR-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-CSS0805FT20L0CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 0805; 0805
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details