Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSS0603FT5L00

Description
5 mOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSS0603FT5L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSS0603FT5L00TR-ND
Chip Resistor - Surface Mount 738-CSS0603FT5L00TR-ND
5 mOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSS0603FT5L00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSS0603FT5L00DKR-ND
Chip Resistor - Surface Mount 738-CSS0603FT5L00DKR-ND
RES 0.005 OHM 1% 1/3W 0603

RES 0.005 OHM 1% 1/3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSS0603FT5L00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSS0603FT5L00CT-ND
Chip Resistor - Surface Mount 738-CSS0603FT5L00CT-ND
RES 0.005 OHM 1% 1/3W 0603

RES 0.005 OHM 1% 1/3W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CSS0603FT5L00
Chip Resistor - Surface Mount CSS0603FT5L00
RES 0.005 OHM 1% 1/3W 0603

RES 0.005 OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 738-CSS0603FT5L00TR-ND CSS0603FT5L00
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details