Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSRT2512FTR300-UP

Description
300 mOhms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thin Film
Request a Quote Datasheet
Description
300 mOhms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSRT2512FTR300-UPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRT2512FTR300-UPCT-ND
Chip Resistor - Surface Mount 738-CSRT2512FTR300-UPCT-ND
300 mOhms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thin Film

300 mOhms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSRT2512FTR300-UPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRT2512FTR300-UPDKR-ND
Chip Resistor - Surface Mount 738-CSRT2512FTR300-UPDKR-ND
300 mOhms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thin Film

300 mOhms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSRT2512FTR300-UPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRT2512FTR300-UPTR-ND
Chip Resistor - Surface Mount 738-CSRT2512FTR300-UPTR-ND
300 mOhms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thin Film

300 mOhms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-CSRT2512FTR300-UPCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details