Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSRT2512FT50L0-UP

Description
50 mOhms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thin Film
Request a Quote Datasheet
Description
50 mOhms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSRT2512FT50L0-UPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRT2512FT50L0-UPCT-ND
Chip Resistor - Surface Mount 738-CSRT2512FT50L0-UPCT-ND
50 mOhms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thin Film

50 mOhms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSRT2512FT50L0-UPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRT2512FT50L0-UPDKR-ND
Chip Resistor - Surface Mount 738-CSRT2512FT50L0-UPDKR-ND
50 mOhms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thin Film

50 mOhms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSRT2512FT50L0-UPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRT2512FT50L0-UPTR-ND
Chip Resistor - Surface Mount 738-CSRT2512FT50L0-UPTR-ND
50 mOhms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thin Film

50 mOhms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-CSRT2512FT50L0-UPCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers