Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSRT1210FT6R20

Description
6.2 Ohms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense Thin Film
Request a Quote Datasheet
Description
6.2 Ohms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSRT1210FT6R20TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRT1210FT6R20TR-ND
Chip Resistor - Surface Mount 738-CSRT1210FT6R20TR-ND
6.2 Ohms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense Thin Film

6.2 Ohms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRT1210FT6R20 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSRT1210FT6R20
Chip Resistor - Surface Mount CSRT1210FT6R20
RES 6.2 OHM 1% 1W 1210

RES 6.2 OHM 1% 1W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 738-CSRT1210FT6R20TR-ND CSRT1210FT6R20
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210
Resistance Range 6.2 ohms 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details