Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSRN2512JTR150

Description
RES 0.15 OHM 5% 2W 2512
Request a Quote Datasheet
Description
RES 0.15 OHM 5% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSRN2512JTR150CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRN2512JTR150CT-ND
Chip Resistor - Surface Mount 738-CSRN2512JTR150CT-ND
RES 0.15 OHM 5% 2W 2512

RES 0.15 OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSRN2512JTR150DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRN2512JTR150DKR-ND
Chip Resistor - Surface Mount 738-CSRN2512JTR150DKR-ND
RES 0.15 OHM 5% 2W 2512

RES 0.15 OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSRN2512JTR150TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRN2512JTR150TR-ND
Chip Resistor - Surface Mount 738-CSRN2512JTR150TR-ND
150 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

150 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-CSRN2512JTR150CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details