Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSRN2512JTR100

Description
RES 0.1 OHM 5% 2W 2512
Request a Quote Datasheet
Description
RES 0.1 OHM 5% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSRN2512JTR100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRN2512JTR100CT-ND
Chip Resistor - Surface Mount 738-CSRN2512JTR100CT-ND
RES 0.1 OHM 5% 2W 2512

RES 0.1 OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSRN2512JTR100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRN2512JTR100DKR-ND
Chip Resistor - Surface Mount 738-CSRN2512JTR100DKR-ND
RES 0.1 OHM 5% 2W 2512

RES 0.1 OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSRN2512JTR100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSRN2512JTR100TR-ND
Chip Resistor - Surface Mount 738-CSRN2512JTR100TR-ND
100 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

100 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-CSRN2512JTR100CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD103JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details